location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5EF00AA laptop case 39,6 cm (15.6") Backpack Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5EF00AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EF00AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015631113 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP 5EF00AA laptop case 39,6 cm (15.6") Backpack Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack 39,6 cm (15.6") Blue
  • - Fabric
  • - Brand compatibility: HP
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant, Splash proof
  • - 860 g
More>>>
Short summary description HP 5EF00AA laptop case 39,6 cm (15.6") Backpack Blue:
This short summary of the HP 5EF00AA laptop case 39,6 cm (15.6") Backpack Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5EF00AA, Backpack, 39,6 cm (15.6"), 860 g

Long summary description HP 5EF00AA laptop case 39,6 cm (15.6") Backpack Blue:
This is an auto-generated long summary of HP 5EF00AA laptop case 39,6 cm (15.6") Backpack Blue based on the first three specs of the first five spec groups.

HP 5EF00AA. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s). Weight: 860 g

Features
Compatibility
Pavilion 15.6"
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Material *
Fabric
Product main color *
Blue
Brand compatibility *
HP
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant, Splash proof
Country of origin
China
Quantity
1
Features
HP segment
Home
Weight & dimensions
Width
300 mm
Depth
170 mm
Height
500 mm
Weight
860 g
Package width
5000 mm
Package depth
750 mm
Package height
4000 mm
Package weight
865 g