location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 460-a205nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460-a205nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5CS69EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424017577 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:46:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2019
Product end of life date
Bullet Points HP 460-a205nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 90 W
  • - Intel® Pentium® J3710 1,6 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 405
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP 460-a205nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:
This short summary of the HP 460-a205nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 460-a205nf, 1,6 GHz, Intel® Pentium®, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP 460-a205nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of HP 460-a205nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

HP 460-a205nf. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: J3710. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
J3710
Processor cores
4
Processor threads
4
Processor boost frequency
2,64 GHz
Processor frequency *
1,6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Thermal Design Power (TDP)
6,5 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Number of processors installed
1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 405
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
740 MHz
On-board graphics card dynamic frequency (max)
740 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
18
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Desktop
Placement supported
Vertical
Number of 3.5" bays
1
Design
Number of 5.25" bays
1
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H170
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91532
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Brand-specific features
HP JumpStart
Yes
HP Sure Connect
Yes
HP Software provided
Switch audio HP
Power
Power supply *
90 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
163 mm
Depth *
315 mm
Height *
307 mm
Weight *
4,9 kg
Package width
490 mm
Package depth
235 mm
Package height
414 mm
Package weight
7,29 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Optical drives quantity
1
LightScribe
No