HP logo

HP Z4 G4 Intel® Core™ i9 i9-10900X 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9333
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2023
Short summary description HP Z4 G4 Intel® Core™ i9 i9-10900X 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:

HP Z4 G4, 3,7 GHz, Intel® Core™ i9, i9-10900X, 64 GB, 1 TB, Windows 11 Pro

Long summary description HP Z4 G4 Intel® Core™ i9 i9-10900X 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:

HP Z4 G4. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900X. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 11 Pro. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 10,2 kg. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.