HP logo

HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18744
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
30 Jun 2023
Short summary description HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black:

HP Z4 G4, 3,6 GHz, Intel Xeon W, W-2223, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black:

HP Z4 G4. Processor frequency: 3,6 GHz, Processor family: Intel Xeon W, Processor model: W-2223. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 10 Pro. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Weight: 10,2 kg. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.