HP logo

HP AMD Opteron 8376 HE processor 2,3 GHz 6 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16173
Info modified on:
17 Jul 2025, 16:37:11
Short summary description HP AMD Opteron 8376 HE processor 2,3 GHz 6 MB L3:

HP AMD Opteron 8376 HE, AMD Opteron, Socket F (1207), 45 nm, 8376 HE, 2,3 GHz, Server/workstation

Long summary description HP AMD Opteron 8376 HE processor 2,3 GHz 6 MB L3:

HP AMD Opteron 8376 HE. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 45 nm. Market segment: Server. Temperature (max): 76 °C, Compatibility: BL685C G5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.