location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z32k G3 4K USB-C Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50U19AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188669488 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:12:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 80 cm (31.5") IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 5 ms 400 cd/m² 2000:1
  • - Flicker-free technology
  • - 48 W
More>>>
Short summary description HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Grey:
This short summary of the HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z32k G3 4K USB-C Display, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Grey

Long summary description HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Grey:
This is an auto-generated long summary of HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Grey based on the first three specs of the first five spec groups.

HP Z32k G3 4K USB-C Display. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Grey

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colours
Pixel pitch
0,18 x 0,18 mm
Pixel density
140 ppi
Horizontal scan range
30 - 135 kHz
Vertical scan range
29 - 60 Hz
Display diagonal (metric)
80 cm
Surface hardness
3H
Color depth
10 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Grey
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 4 ports quantity
1
HDCP
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (HDR) *
G
Energy consumption (HDR) per 1000 hours *
33 kWh
Power consumption (typical) *
48 W
Power consumption (standby) *
0,5 W
Power consumption (max)
205 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
713,5 mm
Depth (with stand)
217 mm
Height (with stand)
604,9 mm
Weight (with stand)
9 kg
Width (without stand)
713,5 mm
Depth (without stand)
47 mm
Height (without stand)
415,9 mm
Packaging data
Package width
816 mm
Package depth
185 mm
Package height
504 mm
Package weight
13,7 kg
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
1305251
Other features
Weight
9 kg
Height
415,9 mm
Width
713,5 mm
Depth
47 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)