location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal USB-C Multiport Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal USB-C Multiport Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50H55UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188636329 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 15:30:36
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Universal USB-C Multiport Hub
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One simple, single USB-C®[1] cable plugs into your PC[3], regardless of the brand or OS so you can use your hub seamlessly. This hub now supports Windows®, macOS and Chrome OS®.
  • - 7 multifunction ports provide a complete solution for just about any data, video, or network connection[4]. 1 HDMI 2.0, 1 DisplayPort™ 1.2, 2 USB-A ports, 1 USB-C®[1] port, 1 USB-C®[1] passthrough port, and 1 ethernet port.
  • - This small but mighty hub supports[5] HDMI 2.0 and DisplayPort™ 1.2 connections for a higher quality resolution at 4K[2].
Guarantee: One-year limited warranty
Long product name HP Universal USB-C Multiport Hub :
The short editorial description of HP Universal USB-C Multiport Hub

Universal USB-C Multiport Hub
More>>>
HP Universal USB-C Multiport Hub:
The official marketing text of HP Universal USB-C Multiport Hub as supplied by the manufacturer

A Hub That Does it All
Unlock new possibilities with the HP Universal USB-C Multiport hub, now supporting any USB-C®[1] compatible PC. 7 ports, 1 power and data passthrough cable, and many peripherals to plug and play however you like. It also supports dual 4K[2] displays via HDMI 2.0 and 1 DisplayPort™ 1.2. This hub is all you need to stay connected.

Short summary description HP Universal USB-C Multiport Hub:
This short summary of the HP Universal USB-C Multiport Hub data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal USB-C Multiport Hub

Long summary description HP Universal USB-C Multiport Hub:
This is an auto-generated long summary of HP Universal USB-C Multiport Hub based on the first three specs of the first five spec groups.

HP Universal USB-C Multiport Hub

Universal USB-C®. Every OS

One simple, single USB-C®[1] cable plugs into your PC[3], regardless of the brand or OS so you can use your hub seamlessly. This hub now supports Windows®, macOS and Chrome OS®.

All Kinds of Ports

7 multifunction ports provide a complete solution for just about any data, video, or network connection[4]. 1 HDMI 2.0, 1 DisplayPort™ 1.2, 2 USB-A ports, 1 USB-C®[1] port, 1 USB-C®[1] passthrough port, and 1 ethernet port.

Powers Dual 4K Displays

This small but mighty hub supports[5] HDMI 2.0 and DisplayPort™ 1.2 connections for a higher quality resolution at 4K[2].

Designed to Travel

Slim and sleek design is portable for you to take on the go.

Connect & Power Your PC

Keep your PC charged via the USB-C® passthrough while powering up or connecting data through the 7 total ports. [1,4,6]

Country Distributor
Nederland 4 distributor(s)
Österreich 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Universal USB-C Multiport Hub:
Disclaimer

[1] USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[2] 4K content required to view full 4K images.
[3] Based on HP internal testing on select non-HP notebook models compatible with USB-C® industry standards. Firmware updates on Windows-based host systems only.
[4] For USB-C®️ functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C®️ port. Thunderbolt™ enabled notebooks will function at USB-C®️ speeds. Charging and port replication is supported on notebooks that have implemented USB-C®️ industry specifications.
[5] Supports only 3840 x 2160 @30Hz, while host PC supports DisplayPort™ 1.4.
[6] Passthrough charging requires a notebook or tablet with USB-C® AC adapter. This product does not include an AC adapter.
Technical specification disclaimers
4K content required to view full 4K images.
Supports only 3840 x 2160 @30Hz and YCbCr422 or YCbCr420 color formats, while host PC supports DisplayPort™ 1.4.
For USB-C® functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® port. Thunderbolt™ enabled notebooks will function at USB-C® speeds. Charging and port replication is supported on notebooks that have implemented USB-C® industry specifications.
65W max combined power output when using a 90W charger and charging multiple devices. Pass-through charging requires a notebook or tablet with USB-C® AC adapter. This product does not include an AC adapter.
Actual power delivery profile also depends on USB-C® adapter’s PD profiles.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.