location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-ap0004nf Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-ap0004nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC56EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808330537 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Jul 2019
Product end of life date
Bullet Points HP Spectre x360 13-ap0004nf Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i7 i7-8565U 1,8 GHz
  • - Touchscreen 33,8 cm (13.3") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 61 Wh 65 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Spectre x360 13-ap0004nf Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP Spectre x360 13-ap0004nf Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-ap0004nf, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP Spectre x360 13-ap0004nf Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP Spectre x360 13-ap0004nf Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Spectre x360 13-ap0004nf. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Source Review comments Score
notebookcheck.net
Updated:
2019-11-26 08:54:35
Eye candy. HP's Spectre x360 13 is a premium compact convertible that is powerful enough for day to day tasks and challenges, and it is equipped with a highly reflective 1080p display that could have been brighter...
Good classy high-quality premium case, 2x Thunderbolt 3 + USB-A, fast card reader, low emissions, decent input devices, decent battery life, good speakers...
Bad display quality does not meet our expectations based on the device's price, SureView Gen.2 has huge impact on image quality and is barely usable, internal hardware difficult to access...
Bottom line All things considered the HP Spectre x360 13 is a very good convertible that has a lot going for it. It features a well-made high-quality case, a good keyboard, decent system performance, and long battery life. While the Spectre is not capable of utilizin...
86%
pcworld.com_techhive.com
Updated:
2019-11-26 08:54:36
Oh HP Spectre x360 13, you're such an overachiever. While others in your class just phone it in year-after-year, you're always trying to improve yourself.This year, you've really gone over the top. Besides a major body redesign with sculpted “diamond-cut”...
Good Stupidly good battery life, It has USB Type A. It has USB Type A. It has USB Type A. (no this isn't a typo)...
Bad Performance mode needs further optimization, Trackpad still too wide and too far to the right...
Bottom line In the end, it's hard not gush about the overachieving HP Spectre x360 13. It's essentially everything we loved about about the previous Spectre x360 13, at a surprisingly reasonable price.Want to avoid #donglelife? It has USB Type A. Want external graphi...
90%
tomshardware.com
Updated:
2019-11-26 08:54:36
If you're looking for a lightweight consumer 2-in-1, it's hard to argue against the HP Spectre x360 13-inch. Starting at $1,029 (£999), the latest version of this tried-and-true convertible features epic battery life, solid performance and a sleek new des...
Good Long battery life, Attractive design, Lightweight, USB Type-A port...
Bad Dull, noisy webcam, Dim screen for a premium system...
Bottom line HP's Spectre x360 13-inch offers a best-in-class combination of style, portability and performance...
90%
windowscentral.com
Updated:
2019-11-26 08:54:36
For a few years now HP has been doing its best to win over the premium consumer Ultrabook market with its Spectre series. It's working. The Spectres continually demonstrate what good design engineering can do for a company.The 13-inch Spectre x360 i...
Good Handsome, elegant gemcut design, Excellent battery life, Pen included, Great price point...
Bad Terrible trackpad drivers, Thick top and bottom bezels, No place to store the pen...
80%
neowin.net
Updated:
2019-11-26 08:54:36
If you want the type of laptop that will turn some heads, look no further than the new HP Spectre x360 13. This thing is visually stunning, and it seems to look better with each year.The convertible PC has angled edges all around it now, and it has flat r...
Bottom line HP's Spectre lineup has always been among the best of the best. That's no different this year. Always one of the sexiest PCs on the market, it's even more beautiful this year, with its angular edges all around. It's functional too, as the placement of the...
85%
arstechnica.com
Updated:
2019-11-26 08:54:36
Buyers looking for premium Windows laptops today have plenty of choices; every few months sees some splashy launch of a new high-end PC. Ultrabooks have become the standard design for most premium Windows laptops, and they represent the best of what compa...
0%
pcworld.com_techhive.com
Updated:
2019-11-26 08:54:36
The laptop world is a-changing. New CPUs and GPUs—yes, mobile discrete GPUs—are creating a new generation of laptops that are thinner, lighter, and faster than ever, even gaming laptops. We have lots of news from CES to share, as well as first looks and t...
Bottom line The Asus ZenBook Flip might not be quite as elegant and powerful as its primary competition, but it costs a heck of a lot less and can still do the vast majority of the same workloads.Lenovo's IdeaPad Miix 520 is an outstanding Windows tablet in terms of...
0%
pcworld.com_techhive.com
Updated:
2019-12-08 07:03:04
HP's latest Spectre x360 13t has something to say to other thin-and-light laptops, which, it seems, are all about taking good things away from you. Keyboards with travel, USB Type-A ports, and even the opportunity to replace your SSD are features that hav...
Good Fits USB Type-A port into slender chassis, Keyboard has the good travel missing from other thin-and-light laptops, The M.2 SSD is replaceable, The 10th-gen Core i7-1065G7 offers decently fast performance...
Bad Would be nice to have charging port on both sides of laptop...
Bottom line HP's Spectre x360 13t gives you thin and light without removing all the good stuff: an Intel Ice Lake CPU, long battery life, a full-travel keyboard, USB Type-A and an upgradable SSD...
100%