location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP9 G1 Retail System Model 9118 i3-6100 3,7 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP RP9 G1 Retail System Model 9118
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WA66EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RP9 G1 Retail System Model 9118 i3-6100 3,7 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39,6 cm (15.6")
  • - Touchscreen
  • - 3,7 GHz 3 MB
  • - DDR4-SDRAM 4 GB
More>>>
Short summary description HP RP9 G1 Retail System Model 9118 i3-6100 3,7 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen:
This short summary of the HP RP9 G1 Retail System Model 9118 i3-6100 3,7 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP9 G1 Retail System Model 9118, 39,6 cm (15.6"), 1366 x 768 pixels, i3-6100, Intel, 3,7 GHz, 3 MB

Long summary description HP RP9 G1 Retail System Model 9118 i3-6100 3,7 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen:
This is an auto-generated long summary of HP RP9 G1 Retail System Model 9118 i3-6100 3,7 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen based on the first three specs of the first five spec groups.

HP RP9 G1 Retail System Model 9118. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Processor model: i3-6100, Processor manufacturer: Intel, Processor frequency: 3,7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. SSD form factor: M.2

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Processor
Processor manufacturer
Intel
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency
3,7 GHz
Processor
Processor cache
3 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Storage
SSD form factor
M.2
Other features
Memory slots
1