HP logo

HP Engage One All-in-One System Model 141 3965U 2,2 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
89160
Info modified on:
11 Mar 2024, 03:46:22
End of life date:
31 Jan 2024
Short summary description HP Engage One All-in-One System Model 141 3965U 2,2 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One All-in-One System Model 141, 35,6 cm (14"), 1920 x 1080 pixels, Intel® Celeron®, 3965U, Intel, 2,2 GHz

Long summary description HP Engage One All-in-One System Model 141 3965U 2,2 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One All-in-One System Model 141. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels. Processor family: Intel® Celeron®, Processor model: 3965U, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.