location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go i5-7Y57 1,2 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Go
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WA24EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424390830 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Engage Go i5-7Y57 1,2 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 31,2 cm (12.3") Black
  • - Touchscreen
  • - Intel® Core™ i5 1,2 GHz 4 MB
  • - LPDDR3-SDRAM 8 GB
  • - SSD 256 GB
  • - Built-in speaker(s)
  • - Wi-Fi
  • - 65 W
More>>>
Short summary description HP Engage Go i5-7Y57 1,2 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black:
This short summary of the HP Engage Go i5-7Y57 1,2 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Go, 31,2 cm (12.3"), 1920 x 1280 pixels, 400 cd/m², Intel® Core™ i5, i5-7Y57, Intel

Long summary description HP Engage Go i5-7Y57 1,2 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black:
This is an auto-generated long summary of HP Engage Go i5-7Y57 1,2 GHz 31,2 cm (12.3") 1920 x 1280 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP Engage Go. Display diagonal: 31,2 cm (12.3"), Display resolution: 1920 x 1280 pixels, Display brightness: 400 cd/m². Processor family: Intel® Core™ i5, Processor model: i5-7Y57, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 615