location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VZ91EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35,6 cm (14") Black
  • - Touchscreen
  • - Intel® Core™ i5 2,6 GHz 3 MB
  • - DDR4-SDRAM 8 GB
  • - SSD 128 GB
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN Powered USB
More>>>
Short summary description HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This short summary of the HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One, 35,6 cm (14"), 1920 x 1080 pixels, 16:9, Intel® Core™ i5, i5-7300U, Intel

Long summary description HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This is an auto-generated long summary of HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP Engage One. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels, Aspect ratio: 16:9. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 620

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Aspect ratio
16:9
Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i3
Processor model *
i5-7300U
Processor cores
2
Processor threads
4
Processor frequency
2,6 GHz
Processor cache
3 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 620
Multimedia
Built-in speaker(s)
Yes
Audio system
Realtek ALC3228
Card reader integrated
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
Powered USB
Yes
Serial ports quantity
5
Smart card reader
Yes
Design
Product color
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Weight & dimensions
Width
336,2 mm
Depth
216,4 mm
Height
17,6 mm
Weight
1,38 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Memory slots
1
Brand Image Article code product Stock Price from
HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black HP Engage One i5-7300U 2,6 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black
(show image)
4VZ91EA#ABB Engage One 0.00
(excl. VAT)
0 (incl. VAT)
HP Engage One i5-7300U 2,6 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black HP Engage One i5-7300U 2,6 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black
(show image)
4VZ91EA#ABH Engage One 0.00
(excl. VAT)
0 (incl. VAT)