HP MP9 G4, Intel® Celeron®, G4900T, Intel, 2,9 GHz, 2 MB, Intel Q370
HP MP9 G4. Processor family: Intel® Celeron®, Processor model: G4900T, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 610. Audio system: Conexant CX20632