HP MP9 G4, Intel® Core™ i3, i3-8100T, Intel, 8th gen Intel® Core™ i3, 3,1 GHz, 6 MB
HP MP9 G4. Processor family: Intel® Core™ i3, Processor model: i3-8100T, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 630. Audio system: Conexant CX20632