location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24m G3 QHD Conferencing Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Q8N9AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188123614 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 03:22:31
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60,5 cm (23.8") IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 90 Hz 5 ms 400 cd/m² 1000:1
  • - Flicker-free technology
  • - 38 W
More>>>
Short summary description HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
This short summary of the HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24m G3 QHD Conferencing Display, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, 5 ms, Silver

Long summary description HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
This is an auto-generated long summary of HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver based on the first three specs of the first five spec groups.

HP Z24m G3 QHD Conferencing Display. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Silver

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
90 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colours
Pixel pitch
0,21 x 0,21 mm
Pixel density
123 ppi
Digital horizontal frequency
30 - 140 kHz
Display diagonal (metric)
60,45 cm
Color depth
8 bit
Colour gamut standard
DCI-P3
Color gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
10 W
Megapixel
5 MP
Design
Market positioning *
Business
Product color *
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
Ports & interfaces
HDMI *
Yes
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
0,5 W
Power consumption (max)
170 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
1182066
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
538,3 mm
Depth (with stand)
195 mm
Height (with stand)
489,3 mm
Weight (with stand)
5,7 kg
Width (without stand)
625 mm
Depth (without stand)
141 mm
Height (without stand)
387 mm
Packaging data
Package width
538,3 mm
Package depth
48,4 mm
Package height
311,7 mm
Package weight
8,2 kg
Package type
Box
Other features
Weight
5,7 kg
Height
387 mm
Width
625 mm
Depth
141 mm
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)