location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Pro c640 G2 Intel® Core™ i3 i3-1115G4 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro c640 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Q5B5UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188092828 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2024 02:38:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Chromebook Pro c640 G2 Intel® Core™ i3 i3-1115G4 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cloud computing Chromebook Clamshell Silver
  • - Intel® Core™ i3 i3-1115G4
  • - 35,6 cm (14") HD 1366 x 768 pixels 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 128 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 58 Wh 45 W
  • - ChromeOS
More>>>
Short summary description HP Chromebook Pro c640 G2 Intel® Core™ i3 i3-1115G4 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:
This short summary of the HP Chromebook Pro c640 G2 Intel® Core™ i3 i3-1115G4 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Pro c640 G2, Intel® Core™ i3, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB, ChromeOS

Long summary description HP Chromebook Pro c640 G2 Intel® Core™ i3 i3-1115G4 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:
This is an auto-generated long summary of HP Chromebook Pro c640 G2 Intel® Core™ i3 i3-1115G4 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver based on the first three specs of the first five spec groups.

HP Chromebook Pro c640 G2. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Silver. Weight: 1,4 kg

Design
Product type *
Chromebook
Product color *
Silver
Form factor *
Clamshell
Market positioning
Cloud computing
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
35,6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
11th gen Intel® Core™ i3
Processor model *
i3-1115G4
Processor cores
2
Processor boost frequency
4,1 GHz
Processor cache
6 MB
Configurable TDP-up frequency
3 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1,7 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
58 Wh
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
323,6 mm
Depth
221 mm
Height
16,5 mm
Weight *
1,4 kg