location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX wrist rest Rubber Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Wrist Rest
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5M9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188048702 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:23:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX wrist rest Rubber Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Rubber
  • - Non-slip base
  • - 457 x 88 x 22 mm
More>>>
Short summary description HyperX wrist rest Rubber Black:
This short summary of the HyperX wrist rest Rubber Black data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Wrist Rest, Rubber, Black, 457 mm, 88 mm, 22 mm, 457 x 88 x 22 mm

Long summary description HyperX wrist rest Rubber Black:
This is an auto-generated long summary of HyperX wrist rest Rubber Black based on the first three specs of the first five spec groups.

HyperX Wrist Rest. Material: Rubber, Product color: Black. Width: 457 mm, Depth: 88 mm, Height: 22 mm. Package type: Box

Features
Material
Rubber
Product color
Black
Non-slip base
Yes
Weight & dimensions
Width
457 mm
Weight & dimensions
Depth
88 mm
Height
22 mm
Dimensions (WxDxH)
457 x 88 x 22 mm
Packaging data
Package type
Box
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)