location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P4F7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188043080 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:23:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The renown Pixart 3389 sensor provides fluid, responsive tracking with no hardware acceleration for superior performance and accuracy.
  • - Ergonomically designed to fit your hand with textured side grips to stay secure during quick movements.
  • - Program each button to your liking. The main 2 buttons feature durable Omron switches for crisp tactile feedback.
  • - Create macros and customize RGB lighting and DPI.
  • - Store up to 3 profiles directly to the mouse and take them on the go.
Guarantee: 2 year
Long product name HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal) :
The short editorial description of HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal)

HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal)
More>>>
HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal):
The official marketing text of HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal) as supplied by the manufacturer

Designed for top-tier FPS performance, accuracy, and style.
Pro-level gamers know that if you’re not improving, you’re just a stepping stone for someone who is, and the same goes for your gear. Upgrade your mouse to the HyperX Pulsefire FPS Pro RGB Gaming Mouse and give your setup a shot of RGB style and headshots to anyone foolhardy enough to drop near you. The Pulsefire FPS Pro uses the premium Pixart 3389 sensor, which is capable of tracking at up to 16,000 DPI with no hardware acceleration, to give you the reliable precision you need to hit your shots before your enemy lines up theirs. The ergonomic design is crafted to comfortably fit in your hand and not slip when victory is on the line. Set up your mouse just the way you like with its six programmable buttons in the easy-to-use HyperX NGENUITY software, and save your config directly to the onboard memory. Omron switches provide crisp, tactile feedback so you’ll know that your clicks have been registered. Extra-large skates give the Pulsefire FPS Pro a solid base for smooth, controlled gliding that allows you to both track and flick with ease[2].

Short summary description HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal):
This short summary of the HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal), Ambidextrous, Optical, USB Type-A, 16000 DPI, Black

Long summary description HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal):
This is an auto-generated long summary of HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal) based on the first three specs of the first five spec groups.

HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal). Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons quantity: 6, Scroll type: Wheel. Illumination color: Multi. Power source: Cable. Product color: Black

Premium Pixart 3389 Sensor

The renown Pixart 3389 sensor provides fluid, responsive tracking with no hardware acceleration for superior performance and accuracy.

Comfortable, ergonomic design

Ergonomically designed to fit your hand with textured side grips to stay secure during quick movements.

Six programmable, customizable buttons

Program each button to your liking. The main 2 buttons feature durable Omron switches for crisp tactile feedback.

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Scroll type *
Wheel
Buttons quantity *
6
Buttons durability (million clicks)
20
Mouse tracking speed
400 ips
Polling rate
1000 Hz
Design
Form factor *
Ambidextrous
Product color *
Black
Illumination
Yes
Illumination color
Multi
Ergonomics
Cable length
1,8 m
Power
Power source *
Cable
Weight & dimensions
Width
120 mm
Depth
63 mm
Height
41 mm
Weight
95 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
118 mm
Package depth
59 mm
Package height
179 mm
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Pulsefire FPS Pro - Gaming Mouse (Gunmetal):
Disclaimer

[2] Tested on HyperX FURY S Pro Gaming Mouse Pad.
Technical specification disclaimers
Per zone RGB lighting customizable with HyperX NGENUITY software.