location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F7N4EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337346123 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Workstation Black 750 W
  • - Intel Xeon W W-2223 3,6 GHz
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA RTX A2000 6 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 3,6 GHz, Intel Xeon W, W-2223, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z4 G4 Intel Xeon W W-2223 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z4 G4. Processor frequency: 3,6 GHz, Processor family: Intel Xeon W, Processor model: W-2223. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2223
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
3,6 GHz
Processor cache
8,25 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
8x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219-LM
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
M.2 card slot (storage)
2
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x8 slots
1
PCI Express x16 slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel® C422
Audio chip
Realtek ALC221
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
HP Keyed Cable Lock Kit; HP Secure Erase; HP Sure Start Gen3; HP Sure Click; HP BIOSphere Gen3; HP Client Security Manager Gen3; HP MIK/SCCM Gen2; Self Encrypting Drive (SED)
HP Software provided
HP ProtectTools Security; HP Remote Graphics Software (RGS)
HP segment
Business
Power
Power supply *
750 W
Weight & dimensions
Width *
169 mm
Depth *
445 mm
Height *
386 mm
Weight *
10,2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Keyboard type
USB