location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro 3202dw 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro 3202dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
499R0F#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786388859 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2024 22:59:20
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro 3202dw 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - MGD Built-in display
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 256 MB Built-in processor 1200 MHz
More>>>
Short summary description HP Color LaserJet Pro 3202dw 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP Color LaserJet Pro 3202dw 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro 3202dw, Laser, Color, 600 x 600 DPI, A4, 25 ppm, Duplex printing

Long summary description HP Color LaserJet Pro 3202dw 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro 3202dw 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro 3202dw. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: MGD. Wi-Fi. Product color: Blue

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
25 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
55 s
Time to first page (black, normal)
10,9 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
150 - 2500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
JPEG, PCL 5, PCL 6, PCLm, PDF, PWG, PostScript, URF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
16K, Executive, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, B5, C5, DL, Monarch
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8, 8.5x13
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Security algorithms
AES, TKIP, WEP, WPA, WPA-Enterprise, WPA2, WPS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Internal storage capacity
0,512 GB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Business
Product color *
Blue
Built-in display *
Yes
Display
MGD
Color display
No
Design
Display diagonal
5,08 cm (2")
Control type
Buttons
Certification
EN IEC 61000-3-2:2019 +A1:2021; EN 61000-3-3:2021; CISPR 32:2019; CISPR 35:2016; EN 55032:2015+A11:2020+A1:2020; EN 55035:2017+A11:2020; EN 61000-4-12:2017; FCC CFR 47 Part 15B; ICES-003, Issue 6:2019; Other Telecom approvals as required by individual countries
Power
Power consumption (printing) *
415 W
Power consumption (ready)
6,1 W
Power consumption (off)
0,05 W
Energy Star Typical Electricity Consumption (TEC)
0,272 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
iOS, Linux, Android
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, Post-Consumer Recycled Plastic
Weight & dimensions
Width
390 mm
Depth
419,1 mm
Height
254,2 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 204 mm
Weight
13,8 kg
Packaging data
Package width
497 mm
Package depth
331 mm
Package height
510 mm
Package weight
16,9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
600 pages
Included cartridge capacity (CMY)
500 pages
Manual
Yes
Cables included
AC
Brand-specific features
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
Logistics data
Harmonized System (HS) code
8443321010
Pallet weight
474,2 g
Number of layers per pallet
4 pc(s)
Quantity per pallet
28 pc(s)
Technical details
Number of cartons per pallet layer
7 pc(s)
Other features
Recommended system requirements
Microsoft® Windows® 11, 10: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection
Recommended humidity operating range
30 - 70%
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 2040,9 mm (47.2 x 39.4 x 80.3")
Pallet weight (imperial)
474,2 kg (1045.4 lbs)
Acoustic power emissions (ready)
23 dB
Acoustic pressure emissions bystander (ready)
16 dB
Printing
Colour printing
Supported network protocols
TCP/IPv4, TCP/IPv6, DHCP, DNS
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)