HP logo

HP BladeSystem Single-Phase c3000 Rack Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18779
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP BladeSystem Single-Phase c3000 Rack Black:

HP BladeSystem Single-Phase c3000, Rack, Server, Black, Steel, 2.5,3.5", 264 mm

Long summary description HP BladeSystem Single-Phase c3000 Rack Black:

HP BladeSystem Single-Phase c3000. Form factor: Rack, Type: Server, Product color: Black. Supported HDD sizes: 2.5,3.5". Width: 264 mm, Depth: 485 mm, Height: 837,6 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.