HP logo

HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37361
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Aug 2023
Short summary description HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black:

HP Reverb Virtual Reality Headset G2, Dedicated head mounted display, Black, Lithium Polymer (LiPo), 8 GB, Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5, NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER,...

Long summary description HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black:

HP Reverb Virtual Reality Headset G2. Type: Dedicated head mounted display, Product color: Black. Battery technology: Lithium Polymer (LiPo). Minimum RAM: 8 GB, Minimum processor: Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5, Minimum graphics card: NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER,.... Weight: 550 g, Width: 75 mm, Depth: 186 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.