location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 667 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
667 Tri-color Original Ink Advantage Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YM78AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015522442 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:06:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 667 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Single pack
  • - Color ink page yield: 100 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 667 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This short summary of the HP 667 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 667 Tri-color Original Ink Advantage Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 2 ml, 1 pc(s), 100 pages, Single pack

Long summary description HP 667 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 667 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 667 Tri-color Original Ink Advantage Cartridge. Colour ink type: Dye-based ink, Supply type: Single pack, Color ink page yield: 100 pages, Color ink volume: 2 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet Plus Ink Advantage 6000 series, HP DeskJet Plus Ink Advantage 6400 series, HP Deskjet Ink Advantage 1200 Printer, HP Deskjet Ink Advantage 2300 All-in-One, HP DeskJet Ink Advantage 2700 All-in-One Printer, HP DeskJet Ink Advantage 4100 All-in-One Printer
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
2 ml
Color ink page yield *
100 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Single pack
OEM code
3YM78AB
Country of origin
Malaysia
Weight & dimensions
Width
114 mm
Depth
36,3 mm
Height
102,9 mm
Weight & dimensions
Package width
114 mm
Package depth
36,3 mm
Package height
102,9 mm
Package type
Box
Logistics data
Quantity per pallet
5760 pc(s)
Number of cartons per pallet
96 pc(s)
Number of layers per pallet
12 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
352,5 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,31 g
Master (outer) case gross weight (imperial)
3,31 kg (7.29 lbs)
Other features
Pallet dimensions (W x D x H)
1229 x 1016 x 1791 mm
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1791 mm (48 x 40 x 70.5")
Pallet weight (imperial)
352,5 kg (777.2 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)