HP logo

HP Sprocket Studio and Power Bank photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15385
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
12 May 2023
Short summary description HP Sprocket Studio and Power Bank photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):

HP Sprocket Studio and Power Bank, Dye-sublimation, 300 x 300 DPI, 4" x 6" (10x15 cm), Borderless printing, Bluetooth, White

Long summary description HP Sprocket Studio and Power Bank photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):

HP Sprocket Studio and Power Bank. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Maximum print size: 4" x 6" (10x15 cm). Borderless printing. Bluetooth. Product color: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.