location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 728B 130-ml Matte Black DesignJet ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
728B 130-ml Matte Black DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WX26A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850304057 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 728B 130-ml Matte Black DesignJet ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Matte black
  • - Supply type: Single pack
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 728B 130-ml Matte Black DesignJet ink cartridge 1 pc(s) Original:
This short summary of the HP 728B 130-ml Matte Black DesignJet ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 728B 130-ml Matte Black DesignJet Ink Cartridge, Matte black, Dye-based ink, 130 ml, 1 pc(s), Single pack

Long summary description HP 728B 130-ml Matte Black DesignJet ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 728B 130-ml Matte Black DesignJet ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 728B 130-ml Matte Black DesignJet Ink Cartridge. Black ink type: Dye-based ink, Black ink volume: 130 ml, Supply type: Single pack, Printing colors: Matte black, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-based ink
Compatibility *
DesignJet
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
130 ml
Type *
Original
Printing colors *
Matte black
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
202 mm
Depth
129 mm
Height
40 mm
Package width
202 mm
Package depth
129 mm
Package height
40 mm
Logistics data
Quantity per master (outer) case
20 pc(s)
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)