location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11-v004nf Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-v004nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3RP87EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424014965 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Mar 2019
Product end of life date
Bullet Points HP Chromebook 11-v004nf Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Clamshell Grey, Silver
  • - Intel® Celeron® N3060 1,6 GHz
  • - 29,5 cm (11.6") HD 1366 x 768 pixels SVA LED backlight Matt 16:9
  • - 2 GB LPDDR3-SDRAM 1600 MHz
  • - 16 GB eMMC
  • - Intel® HD Graphics 400
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 43,7 Wh 45 W
  • - ChromeOS
More>>>
Short summary description HP Chromebook 11-v004nf Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Silver:
This short summary of the HP Chromebook 11-v004nf Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11-v004nf, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description HP Chromebook 11-v004nf Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Silver:
This is an auto-generated long summary of HP Chromebook 11-v004nf Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Silver based on the first three specs of the first five spec groups.

HP Chromebook 11-v004nf. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Grey, Silver

Design
Product type *
Chromebook
Product color *
Grey, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Anti-glare screen
Yes
Display diagonal (metric)
29,5 cm
Dual-screen
No
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor cores
2
Processor threads
2
Processor boost frequency
2,48 GHz
Processor frequency *
1,6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Maximum internal memory *
2 GB
ECC
No
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Flash memory
16 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 7265
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KN
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
0,00
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91832
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
43,7 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
286 mm
Depth
205 mm
Height
18,4 mm
Weight *
1,2 kg
Packaging data
Package width
435 mm
Package depth
260 mm
Package height
69 mm
Package weight
1,85 kg
Other features
AC adapter included
Yes