location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro c640 Enterprise
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3L345AW#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850856068 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chrome OS 64-bit
  • - Intel Core i5-10310U (6MB Cache, 1.4GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (2666MHz) DDR4-SDRAM & 64GB eMMC
Guarantee: HP Services offers 1 year and 90 day limited warranty options depending on country. Batteries have a default 1 year limited warranty. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc
Long product name HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium :
The short editorial description of HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium

Intel Core i5-10310U (6MB Cache, 1.4GHz), 8GB DDR4-SDRAM, 64GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, HP Privacy HD, Chrome OS 64-bit
More>>>
HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium:
The official marketing text of HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium as supplied by the manufacturer

The powerful, sleek, and secure Chromebook for business-class productivity
Effortlessly, efficiently run the projects and meetings of your day with the fast and secure HP Pro c640 Chromebook. Inside the stylish aluminum exterior lies enhanced performance and privacy with an Intel® processor[1] and an HP Privacy Camera.

Short summary description HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium:
This short summary of the HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Pro c640 Enterprise, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium:
This is an auto-generated long summary of HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium based on the first three specs of the first five spec groups.

HP Chromebook Pro c640 Enterprise. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Silver, Aluminium

Polished, pro-class portability

Exude class wherever the day takes you with an aluminum-exterior device that`s stylish and easy to carry. It`s also built to last, undergoes MIL-STD 810H testing[3], and has a backlit keyboard that resists spills up to 350 ml (12 oz) of water.[4]

Secure inside and out

Deter remote camera hacking with the HP Privacy Camera. Keep your device safe, secure, and always up to date with the automatic updates and built-in anti-virus protection of Chrome OS.

Built for seamless, anytime productivity and collaboration

Collaborate and work in multiple tabs with an Intel® processor[1], 180° lie-flat chassis, and built-in webcam and audio. Connect virtually anywhere with HP Extended Range Wireless LAN.[5]

Design
Color name
Pike silver aluminum
Product type *
Chromebook
Product color *
Silver, Aluminium
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
35,6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10310U
Processor cores
4
Processor threads
8
Processor boost frequency
4,4 GHz
Processor frequency *
1,7 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41,0x9BCC
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Network
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Google G Suite; Google Play Store; Chrome Enterprise Upgrade
Operating system installed *
ChromeOS
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201892
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Privacy HD
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
60 Wh
Battery weight
220 g
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Low halogen
Yes
Weight & dimensions
Width
325 mm
Depth
205 mm
Height
16,5 mm
Weight *
1,5 kg
Other features
Battery type
Li-ion
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver, Aluminium:
Disclaimer

[1] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] MIL STD 810H testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[5] Based on internal testing vs. previous generation product with 802.11ac wireless LAN module.