HP logo

HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27451
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Nov 2019
Short summary description HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP ProBook 640 G4, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP ProBook 640 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.