location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed E60175dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Managed E60175dn, Print, Front-facing USB printing; Roam; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GY12A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015270305 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:07:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed E60175dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Only HP Enterprise printers repair themselves from attacks in real time while offering outstanding manageability. Automatically monitor threats, detect intrusions, and validate operating software while centrally managing your fleet with ease.[1]
  • - With speeds up to 75 pages per minute,[3] fast first page out, and a variety of paper-handling options, you get confidence that your employees can speed through their tasks without interruption.
  • - Help protect your printer using Original HP Toner cartridges with JetIntelligence.
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G)
Long product name HP LaserJet Managed E60175dn 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet Managed E60175dn 1200 x 1200 DPI A4

Laser, 1200 x 1200dpi, 71ppm, A4, CGD, 4.3″
More>>>
HP LaserJet Managed E60175dn 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet Managed E60175dn 1200 x 1200 DPI A4 as supplied by the manufacturer

This HP LaserJet Printer with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network from attacks with the industry’s deepest security.[1]

Short summary description HP LaserJet Managed E60175dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Managed E60175dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed E60175dn, Laser, 1200 x 1200 DPI, A4, 71 ppm, Duplex printing, White

Long summary description HP LaserJet Managed E60175dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Managed E60175dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Managed E60175dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 450000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 71 ppm, Duplex printing. Display: CGD, Product color: White

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Help prevent potential attacks and take immediate action with instant notification of security issues.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[2]
Give workgroups what they need to succeed. Easily choose and deploy over 175 HP and third-party solutions.

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as one-sided.
This printer wakes up fast and prints your first page faster—in as quickly as 8.2 seconds.[4]
This printer uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[5]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes A6 to legal.

Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[6]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
71 ppm
Warm-up time
130 s
Time to first page (black, normal)
5,1 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
450000 pages per month
Recommended duty cycle
5000 - 50000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Maximum output capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Heavy paper, Thick paper, Transparencies, Plain paper, Letterhead, Card stock, Bond paper, Pre-printed, Recycled paper, Rough paper, Labels, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
Yes
Security algorithms
SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, EAP-PEAP, HTTPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Built-in processor
Yes
Sound pressure level (printing)
57 dB
Sound power level (printing)
7,2 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
780 W
Power consumption (ready)
15,3 W
Power consumption (PowerSave)
0,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,856 kWh/week
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Blue Angel, EPEAT Silver
Weight & dimensions
Width
431 mm
Depth
466 mm
Height
380 mm
Weight
21,6 kg
Packaging data
Package width
597 mm
Package depth
497 mm
Package height
539 mm
Package weight
24,9 kg
Logistics data
Pallet weight
413,4 kg
Technical details
Number of cartons per pallet layer
4 pc(s)
Disclaimer HP LaserJet Managed E60175dn 1200 x 1200 DPI A4:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims. [2] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin. [3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. [4] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep. [5] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. Actual results may vary. For details see www.hp.com/go/Ljclaims. [6] HP 37X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately.