HP logo

HP ENVY 17-cr0008ca Intel® Core™ i7 i7-1255U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
904
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Oct 2023
Short summary description HP ENVY 17-cr0008ca Intel® Core™ i7 i7-1255U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

HP ENVY 17-cr0008ca, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY 17-cr0008ca Intel® Core™ i7 i7-1255U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

HP ENVY 17-cr0008ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.