HP logo

HP OMEN 27c computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88856
Info modified on:
27 May 2024, 16:54:55
End of life date:
31 Jan 2024
Short summary description HP OMEN 27c computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP OMEN 27c, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description HP OMEN 27c computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP OMEN 27c. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.