HP logo

HP OMEN 30L GT13-0839nf Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3090 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4420
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
28 Feb 2022
Short summary description HP OMEN 30L GT13-0839nf Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3090 Windows 10 Home Tower PC Black:

HP OMEN 30L GT13-0839nf, 3,8 GHz, Intel® Core™ i7, i7-10700K, 32 GB, 2 TB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0839nf Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3090 Windows 10 Home Tower PC Black:

HP OMEN 30L GT13-0839nf. Processor frequency: 3,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3090. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.