location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ElitePOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1 Retail-System, Modell 141
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VQ53EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One 35,6 cm (14") Black
  • - Touchscreen
  • - Intel® Celeron® 2,2 GHz 2 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN
  • - VESA mounting
More>>>
Short summary description HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This short summary of the HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePOS G1 Retail-System, Modell 141, 35,6 cm (14"), 1920 x 1080 pixels, 16:9, Intel® Celeron®, 3965U, 2,2 GHz

Long summary description HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This is an auto-generated long summary of HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP ElitePOS G1 Retail-System, Modell 141. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels, Aspect ratio: 16:9. Processor family: Intel® Celeron®, Processor model: 3965U, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD form factor: M.2. Graphics card manufacturer: Intel, Graphics card: HD Graphics 610

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Aspect ratio
16:9
Processor
Processor family *
Intel® Celeron®
Processor model *
3965U
Processor cores
2
Processor threads
2
Processor frequency
2,2 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD form factor
M.2
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 610
Multimedia
Built-in speaker(s)
Yes
Card reader integrated
Yes
Multimedia
Compatible memory cards
MicroSD (TransFlash)
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Serial ports quantity
3
Design
Chassis type
All-in-One
Product color
Black
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
AC input voltage
20 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Ergonomics
VESA mounting
Yes
Weight & dimensions
Width
336,2 mm
Depth
17,6 mm
Height
216,4 mm
Weight
1,38 kg
Brand Image Article code product Stock Price from
HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black
(show image)
2VQ53EA#ABH G1 Retail-System, Modell 141 0.00
(excl. VAT)
0 (incl. VAT)
HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black HP ElitePOS G1 Retail-System, Modell 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black
(show image)
2VQ53EA#ABB G1 Retail-System, Modell 141 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)