HP logo

HP Reversible Neoprene Sleeve 35,6 cm (14") Sleeve case Black, Gold

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144157
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Apr 2021
Short summary description HP Reversible Neoprene Sleeve 35,6 cm (14") Sleeve case Black, Gold:

HP Reversible Neoprene Sleeve, Sleeve case, 35,6 cm (14"), 190 g

Long summary description HP Reversible Neoprene Sleeve 35,6 cm (14") Sleeve case Black, Gold:

HP Reversible Neoprene Sleeve. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 190 g. Surface coloration: Monochromatic

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.