location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Occasion Book and Pen photo album Silver 2x3", 2.3 x 3.4"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Occasion Book and Pen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RY86A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628855872 show
Category:
Books with a hard cover used to display photos.
Photo Albums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 01:10:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP Occasion Book and Pen photo album Silver 2x3", 2.3 x 3.4":
This short summary of the HP Occasion Book and Pen photo album Silver 2x3", 2.3 x 3.4" data-sheet is auto-generated and uses the product title and the first six key specs.

HP Occasion Book and Pen, Silver, 2x3", 2.3 x 3.4", Business, Enterprise, Home, 241,3 mm, 241,3 mm, 1,27 cm

Long summary description HP Occasion Book and Pen photo album Silver 2x3", 2.3 x 3.4":
This is an auto-generated long summary of HP Occasion Book and Pen photo album Silver 2x3", 2.3 x 3.4" based on the first three specs of the first five spec groups.

HP Occasion Book and Pen. Product color: Silver, Media size (1 slide): 2x3", 2.3 x 3.4", HP segment: Business, Enterprise, Home. Width: 241,3 mm, Height: 241,3 mm, Thickness: 1,27 cm. Quantity per pack: 1 pc(s), Package width: 250 mm, Package depth: 25 mm

Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)