HP logo

HP 636B 3-liter Yellow Stitch Dye Sublimation ink cartridge 1 pc(s) Original High (XL) Yield

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21782
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 636B 3-liter Yellow Stitch Dye Sublimation ink cartridge 1 pc(s) Original High (XL) Yield:

HP 636B 3-liter Yellow Stitch Dye Sublimation Ink Cartridge, High (XL) Yield, Yellow, Dye-sublimation ink, 3000 ml, 1 pc(s)

Long summary description HP 636B 3-liter Yellow Stitch Dye Sublimation ink cartridge 1 pc(s) Original High (XL) Yield:

HP 636B 3-liter Yellow Stitch Dye Sublimation Ink Cartridge. Colour ink type: Dye-sublimation ink, Cartridge capacity: High (XL) Yield, Color ink volume: 3000 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.