HP logo

HP Epson TM88VI Serial Ethernet USB Printer 180 x 180 DPI Wired & Wireless Thermal POS printer

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249113
Info modified on:
14 Oct 2024, 07:07:36
Short summary description HP Epson TM88VI Serial Ethernet USB Printer 180 x 180 DPI Wired & Wireless Thermal POS printer:

HP Epson TM88VI Serial Ethernet USB Printer, Thermal, POS printer, 180 x 180 DPI, 350 mm/sec, Wired & Wireless, 3.0+HS

Long summary description HP Epson TM88VI Serial Ethernet USB Printer 180 x 180 DPI Wired & Wireless Thermal POS printer:

HP Epson TM88VI Serial Ethernet USB Printer. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS, Standard interfaces: Bluetooth, Ethernet, USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s, Security algorithms: EAP-TLS, PEAP, WEP, WPA-PSK, WPA2-EAP, WPA2-PSK. HP segment: Business. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.