location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion High Power Adapter 150W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion High Power Adapter 150W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DR33AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628108213 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2023 07:07:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP Pavilion High Power Adapter 150W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 150 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
More>>>
Short summary description HP Pavilion High Power Adapter 150W power adapter/inverter Indoor Black:
This short summary of the HP Pavilion High Power Adapter 150W power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion High Power Adapter 150W, Laptop, Indoor, 150 W, China, Home, Black

Long summary description HP Pavilion High Power Adapter 150W power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP Pavilion High Power Adapter 150W power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP Pavilion High Power Adapter 150W. Purpose: Laptop, Power supply type: Indoor, Output power: 150 W. Product color: Black. Width: 138 mm, Depth: 66 mm, Height: 22 mm. Quantity per pack: 1 pc(s), Package width: 221,7 mm, Package depth: 129 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
150 W
Country of origin
China
HP segment
Home
Design
Product color *
Black
Weight & dimensions
Width
138 mm
Depth
66 mm
Weight & dimensions
Height
22 mm
Weight
335 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
221,7 mm
Package depth
129 mm
Package height
58 mm
Package weight
610 g
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Italia 2 distributor(s)
Sverige 2 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)