location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 27-b114nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-b114nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CZ42EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545420723 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Sep 2018
Product end of life date
Bullet Points HP ENVY 27-b114nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 180 W
  • - Intel® Core™ i7 i7-7700T 2,9 GHz
  • - Touchscreen 68,6 cm (27") Quad HD 2560 x 1440 IPS
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP ENVY 27-b114nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
This short summary of the HP ENVY 27-b114nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 27-b114nf, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1,26 TB, Windows 10 Home

Long summary description HP ENVY 27-b114nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
This is an auto-generated long summary of HP ENVY 27-b114nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black based on the first three specs of the first five spec groups.

HP ENVY 27-b114nf. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type *
Quad HD
LED backlight
Yes
Touch technology
Multi-touch
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700T
Processor cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
2,9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1,9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i7-7700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR339
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1,26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H170
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
CyberLink PowerDirector, Netflix, Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97122
Brand-specific features
HP JumpStart
Yes
HP Audio Switch
Yes
HP Display Control
Yes
HP front camera
HP TrueVision HD IR
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
615 mm
Depth (with stand)
190 mm
Height (with stand)
456,7 mm
Weight (with stand)
11 kg
Package width
742 mm
Package depth
236 mm
Package height
600 mm
Package weight
14,4 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3050 m
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No