HP logo

HP 295 G6 AMD Ryzen™ 3 PRO 3200G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25612
Info modified on:
11 Nov 2024, 16:50:02
End of life date:
30 Apr 2022
Short summary description HP 295 G6 AMD Ryzen™ 3 PRO 3200G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black:

HP 295 G6, 3,6 GHz, AMD Ryzen™ 3 PRO, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP 295 G6 AMD Ryzen™ 3 PRO 3200G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black:

HP 295 G6. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor model: 3200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.