location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 225 Wired Mouse and Combo keyboard Mouse included Office USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
225 Wired Mouse and Keyboard Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
286J4ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161461071 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:45:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 May 2024
Product end of life date
Bullet Points HP 225 Wired Mouse and Combo keyboard Mouse included Office USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB Mechanical
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Short summary description HP 225 Wired Mouse and Combo keyboard Mouse included Office USB Black:
This short summary of the HP 225 Wired Mouse and Combo keyboard Mouse included Office USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 225 Wired Mouse and Keyboard Combo, Full-size (100%), Wired, USB, Mechanical, Black, Mouse included

Long summary description HP 225 Wired Mouse and Combo keyboard Mouse included Office USB Black:
This is an auto-generated long summary of HP 225 Wired Mouse and Combo keyboard Mouse included Office USB Black based on the first three specs of the first five spec groups.

HP 225 Wired Mouse and Keyboard Combo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Cable length: 1,8 m. Recommended usage: Office. Product color: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Product color *
Black
Features
USB connector type
USB Type-A
Cable length
1,8 m
Power
Power source type *
USB
Mouse
Mouse included *
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Keyboard dimensions (WxDxH)
138 x 436 x 20,5 mm
Keyboard weight
470 g
Mouse dimensions (WxDxH)
112 x 63 x 36 mm
Mouse weight
80 g
Weight
470 g
Packaging content
Number of products included *
2 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Italia 1 distributor(s)