location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0691nf AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0691nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
245G1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122905323 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP OMEN 30L GT13-0691nf AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 500 W
  • - AMD Ryzen™ 9 3900 3,1 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 1,51 TB HDD+SSD
  • - NVIDIA® GeForce RTX™ 2080 Ti 11 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP OMEN 30L GT13-0691nf AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 30L GT13-0691nf AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 30L GT13-0691nf, 3,1 GHz, AMD Ryzen™ 9, 3900, 32 GB, 1,51 TB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0691nf AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 30L GT13-0691nf AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 30L GT13-0691nf. Processor frequency: 3,1 GHz, Processor family: AMD Ryzen™ 9, Processor model: 3900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
3900
Processor cores
12
Processor boost frequency
4,3 GHz
Processor frequency *
3,1 GHz
Processor cache
64 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080 Ti
Discrete graphics card memory
11 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card USB Type-C ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX200
Network
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB Type-C DisplayPort Alternate Mode
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
M.2 card slot (storage)
3
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
RGB memory lighting
Yes
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
AMD B450
Motherboard form factor
micro ATX
Audio system
DTS Headphone:X
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Brand-specific features
HP segment
Home
Power
Power supply *
500 W
Weight & dimensions
Width *
165 mm
Depth *
422 mm
Height *
433 mm
Weight *
12,9 kg
Package width
560 mm
Package depth
320 mm
Package height
542 mm
Package weight
16,1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes