location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27ha FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27ha FHD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22H94E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548498079 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 09:51:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M27ha FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - E 17 kWh 24 W
More>>>
Short summary description HP M27ha FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the HP M27ha FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP M27ha FHD Monitor, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP M27ha FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP M27ha FHD Monitor computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP M27ha FHD Monitor. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1280 x 720 (HD 720), 720 x 400, 1280 x 800 (WXGA), 1280 x 1024 (SXGA), 800 x 600 (SVGA), 1440 x 900, 640 x 480 (VGA), 1024 x 768 (XGA), 1600 x 900
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,311 x 0,311 mm
Pixel density
82 ppi
Digital horizontal frequency
30 - 86 kHz
Digital vertical frequency
48 - 75 Hz
Display diagonal (metric)
68,6 cm
Surface hardness
3H
Color depth
6 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Home
Multimedia
Number of speakers
2
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Swiveling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
24 W
Power consumption (standby) *
0,3 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
355728
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
620,1 mm
Depth (with stand)
211,6 mm
Height (with stand)
509,5 mm
Weight (with stand)
5,22 kg
Width (without stand)
620,1 mm
Depth (without stand)
211,6 mm
Height (without stand)
371,4 mm
Packaging data
Package width
696 mm
Package depth
190 mm
Package height
460 mm
Package weight
7,17 kg
Other features
Weight
5,22 kg
Height
371,4 mm
Width
620,1 mm
Depth
211,6 mm
Country Distributor
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)