location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt46 Mobile Thin Client 2,5 GHz

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP mt46 Mobile Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21L93UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122766337 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 May 2021
Product end of life date
Bullet Points HP mt46 Mobile Thin Client 2,5 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,5 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 5.0
Long product name HP mt46 Mobile Thin Client 2,5 GHz :
The short editorial description of HP mt46 Mobile Thin Client 2,5 GHz

mt46 Mobile Thin Client
More>>>
HP mt46 Mobile Thin Client 2,5 GHz:
The official marketing text of HP mt46 Mobile Thin Client 2,5 GHz as supplied by the manufacturer

The beautifully designed, cloud-ready[2] mobile thin client.
Power your enterprise with the durable, powerful, and stunning HP mt46 Mobile Thin Client. This thin client delivers premium experiences with comfortable design, reliable enterprise security and serviceability, and productive connectivity.

Short summary description HP mt46 Mobile Thin Client 2,5 GHz:
This short summary of the HP mt46 Mobile Thin Client 2,5 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt46 Mobile Thin Client, 2,5 GHz, AMD, 3,7 GHz, 4 MB, 8 GB, DDR4-SDRAM

Long summary description HP mt46 Mobile Thin Client 2,5 GHz:
This is an auto-generated long summary of HP mt46 Mobile Thin Client 2,5 GHz based on the first three specs of the first five spec groups.

HP mt46 Mobile Thin Client. Processor frequency: 2,5 GHz, Processor manufacturer: AMD, Processor boost frequency: 3,7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. SSD form factor: M.2, SSD memory type: TLC. Wi-Fi standards: Wi-Fi 6 (802.11ax), WLAN controller model: Intel Wi-Fi 6 AX200, WLAN controller manufacturer: Intel. Display resolution: 1920 x 1080 pixels, Display diagonal: 35,6 cm (14"), Display brightness: 250 cd/m²

Work comfortably all around the office.

Enjoy this light ergonomic device, you can open with one-hand, and a quiet click pad and keyboard with rubber dome keys—perfect for working around the office.

Work goes with you, data doesn't.

Get data and device security for your cloud[2] computing experience with HP Sure Start Gen6 self-healing BIOS.

Effortless collaboration and conferencing.

Expand your reach with long battery life, and simple and fast connectivity. Collaborate easily face-to-face or virtually[2], with crisp Audio by Bang & Olufsen, 88-degree field of view webcams, and a 1700 hinge opening.

Processor
Processor frequency *
2,5 GHz
Processor manufacturer *
AMD
Processor cores
4
Processor boost frequency
3,7 GHz
Processor cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
SSD form factor
M.2
SSD memory type
TLC
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Bluetooth version
5.0
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Antenna type
2x2
Display
Display resolution
1920 x 1080 pixels
Display diagonal
35,6 cm (14")
Display brightness
250 cd/m²
Battery
Battery capacity
53 Wh
Number of battery cells
3
Other features
Battery technology
Lithium-Ion (Li-Ion)
Disclaimer HP mt46 Mobile Thin Client 2,5 GHz:
Disclaimer

[2] Internet access required and sold separately.