HP logo

HP OMEN 25L GT11-0040nf AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3415
Info modified on:
11 Nov 2024, 16:52:49
End of life date:
30 Sept 2021
Short summary description HP OMEN 25L GT11-0040nf AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP OMEN 25L GT11-0040nf, 3,6 GHz, AMD Ryzen™ 5, 3600, 16 GB, 1,26 TB, Windows 10 Home

Long summary description HP OMEN 25L GT11-0040nf AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP OMEN 25L GT11-0040nf. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.