location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
766F 300-ml Magenta DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XB32A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808013034 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 08:02:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Supply type: Single pack
  • - Standard Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: Coverage lasts until the "Warranty Ends" date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield :
The short editorial description of HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield

766F 300-ml Magenta DesignJet Ink Cartridge
More>>>
HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield:
The official marketing text of HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield as supplied by the manufacturer

Enterprise workgroups producing high-quality, professional color and black-and-white drawings.
Make an impression with clear, easily readable drawings. Use Original HP Bright Office Inks to maximize the life of HP printheads and ensure HP warranty protection. Take advantage of free, convenient ink cartridge return and recycling.[1]

Short summary description HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield:
This short summary of the HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 766F 300-ml Magenta DesignJet Ink Cartridge, Standard Yield, Magenta, Dye-based ink, 300 ml, 1 pc(s), Single pack

Long summary description HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield:
This is an auto-generated long summary of HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield based on the first three specs of the first five spec groups.

HP 766F 300-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Color ink volume: 300 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
DesignJet XL 3600
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
300 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Singapore
Operational conditions
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
283 mm
Depth
41 mm
Height
118 mm
Weight
450 g
Package width
283 mm
Weight & dimensions
Package depth
41 mm
Package height
118 mm
Package weight
510 g
Logistics data
Quantity per pallet
510 pc(s)
Number of cartons per pallet
102 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
17 pc(s)
Pallet weight
304,37 g
Quantity per master (outer) case
5 pc(s)
Master (outer) case weight
2,81 g
Master (outer) case gross weight (imperial)
2,81 kg (6.19 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219,2 x 919,48 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 919,5 mm (40 x 48 x 36.2")
Pallet weight (imperial)
304,4 kg (671 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 766F 300-ml Magenta DesignJet ink cartridge 1 pc(s) Original Standard Yield:
Disclaimer

[1] Visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal.