HP M01-F0065nf, 3,6 GHz, AMD Ryzen™ 3, 3200G, 8 GB, 1,26 TB, Windows 10 Home
HP M01-F0065nf. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Product color: Black