HP logo

HP ENVY 13-ad002na Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 360 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22600
Info modified on:
14 Mar 2024, 19:16:54
End of life date:
21 Jan 2018
Short summary description HP ENVY 13-ad002na Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 360 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Silver:

HP ENVY 13-ad002na, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 360 GB

Long summary description HP ENVY 13-ad002na Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 360 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Silver:

HP ENVY 13-ad002na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 360 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.