location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Carry Sleeve 15 39,6 cm (15.6") Sleeve case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Sleeve 15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PD64AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781704690 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2021 12:50:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP Carry Sleeve 15 39,6 cm (15.6") Sleeve case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 39,6 cm (15.6") Grey
  • - Synthetics
  • - Brand compatibility: Any brand
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant, Shock resistant
  • - 310 g
More>>>
Short summary description HP Carry Sleeve 15 39,6 cm (15.6") Sleeve case Grey:
This short summary of the HP Carry Sleeve 15 39,6 cm (15.6") Sleeve case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Carry Sleeve 15, Sleeve case, 39,6 cm (15.6"), 310 g

Long summary description HP Carry Sleeve 15 39,6 cm (15.6") Sleeve case Grey:
This is an auto-generated long summary of HP Carry Sleeve 15 39,6 cm (15.6") Sleeve case Grey based on the first three specs of the first five spec groups.

HP Carry Sleeve 15. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s). Weight: 310 g. Surface coloration: Pattern

Features
Surface coloration
Pattern
Maximum screen size *
39,6 cm (15.6")
Case type *
Sleeve case
Material *
Synthetics
Product main color *
Grey
Brand compatibility *
Any brand
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant, Shock resistant
Features
Country of origin
China
Quantity
1
HP segment
Home
Weight & dimensions
Width
415 mm
Depth
45 mm
Height
290 mm
Weight
310 g