location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DreamColor Z24x G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JR59A8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781636908 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 61 cm (24") LED AH-IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 6 ms 300 cd/m² 1000:1
  • - 13,5 W
More>>>
Short summary description HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
This short summary of the HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DreamColor Z24x G2, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
This is an auto-generated long summary of HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black based on the first three specs of the first five spec groups.

HP DreamColor Z24x G2. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
AH-IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 960, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colours
Pixel pitch
0,27 x 0,27 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
24 - 60 Hz
Viewable size, horizontal
52 cm
Viewable size, vertical
32,5 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
13,5 W
Power consumption (standby) *
0,5 W
Power consumption (max)
54,18 W
AC input voltage
90 - 265 V
AC input frequency
45/63 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
559,4 mm
Depth (with stand)
238 mm
Height (with stand)
525 mm
Weight (with stand)
6,98 kg
Width (without stand)
559,4 mm
Depth (without stand)
66,5 mm
Height (without stand)
365 mm
Weight (without stand)
4,73 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Review comments Score
monitornerds.com
Updated:
2019-12-02 00:26:30
The HP DreamColor Z24x G2 is a regular-sized professional monitor designed to offer accurate reproduction and valuable utility to meticulous designers. This product costs twice as much as other similar-sized mainstream options, but its potential for stell...
Bottom line The HP DreamColor Z24x G2 is a fantastic monitor for professionals who want accurate reproduction and clarity. While not as crisp as a 1440p screen, the added pixels from the 16:10 aspect ratio increases view space by a bit for productivity. The added fle...
88%
pcmag.com
Updated:
2019-12-02 00:26:30
When we reviewed the HP DreamColor Z27x a few years ago, its color accuracy, grayscale performance, and robust feature set earned it our Editors' Choice award. Its smaller sibling, the DreamColor Z24x G2 Display ($489), is also a stellar performer, and it...
Good Excellent color accuracy and grayscale performance, Lots of ports, Fully adjustable stand, Wide viewing angles, Supports hardware calibration...
Bad Pricey, Low resolution...
Bottom line The HP DreamColor Z24x G2 is a somewhat pricey 24-inch monitor that delivers excellent color accuracy and precise grayscale performance...
80%
pcmag.com
Updated:
2020-06-10 04:44:15
When we reviewed the HP DreamColor Z27x a few years ago, its color accuracy, grayscale performance, and robust feature set earned it our Editors' Choice award. Its smaller sibling, the DreamColor Z24x G2 Display ($489), is also a stellar performer, and it...
Good Excellent color accuracy and grayscale performance, Lots of ports, Fully adjustable stand, Wide viewing angles, Supports hardware calibration...
Bad Pricey, Low resolution...
Bottom line The HP DreamColor Z24x G2 is a somewhat pricey 24-inch monitor that delivers excellent color accuracy and precise grayscale performance...
80%
Country Distributor
United States 1 distributor(s)